Proto® Industrial Tools Box End Wrench J1072M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 25/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 3/16 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.99 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 25/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 3/16 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.99 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1072M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1072M
Box End Wrench J1072M
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 25/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 11/32 INCH SMALLER END OUTER DIAMETER 1 3/16 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.99 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 13 25/64 INCH OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • 1 11/32 INCH SMALLER END OUTER DIAMETER
  • 1 3/16 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.99 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1072M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details