Proto® Industrial Tools Box End Wrench J1151

Description
18-1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-3/4 INCH X-1 1/2 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
18-1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-3/4 INCH X-1 1/2 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1151 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1151
Box End Wrench J1151
18-1/4 INCH OVERALL LENGTH 26.9875 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-3/4 INCH X-1 1/2 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 18-1/4 INCH OVERALL LENGTH
  • 26.9875 SMALLER END SIZE IN MM
  • 31.75 LARGER END SIZE IN MM
  • 1-1/16 SMALLER END SIZE - FRACTIONAL
  • 1-1/4 LARGER END SIZE - FRACTIONAL
  • 1.0625 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1-1/16 INCH SMALLER END SIZE
  • 1-1/4 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 1-3/4 INCH X-1 1/2 INCH
  • COATING MATTE
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1151
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details