Proto® Industrial Tools Open End Wrench FM-34.4

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 3/4 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 4 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH WEIGHT 0.01 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 3/4 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 4 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH WEIGHT 0.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.4 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.4
Open End Wrench FM-34.4
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 3/4 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 4 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH WEIGHT 0.01 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 4 SMALLER END SIZE IN MM
  • 4 MM SMALLER END SIZE
  • ANGLE STYLE
  • 3/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 25/64 INCH
  • WEIGHT 0.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.4
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details