Proto® Industrial Tools HEX KEY E120206

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 5/32 INCH HEX SIZE 5/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 5/32 INCH HEX SIZE 5/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120206 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120206
HEX KEY E120206
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 29/32 INCH DRIVE ARM LENGTH 5/32 INCH HEX SIZE 5/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 9/64 INCH WEIGHT 0.05 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 29/32 INCH DRIVE ARM LENGTH
  • 5/32 INCH HEX SIZE
  • 5/32 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 9/64 INCH
  • WEIGHT 0.05 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120206
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details