Proto® Industrial Tools Open End Wrench FM-46.13AVSE

Description
SINGLE END TYPE 5 29/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 17/64 INCH WEIGHT 0.17 LB
Datasheet
Description
SINGLE END TYPE 5 29/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 17/64 INCH WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-46.13AVSE - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-46.13AVSE
Open End Wrench FM-46.13AVSE
SINGLE END TYPE 5 29/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 17/64 INCH WEIGHT 0.17 LB
  • SINGLE END TYPE
  • 5 29/32 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 1 17/64 INCH
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-46.13AVSE
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details