Proto® Industrial Tools Box End Wrench FM-57.13X15

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 15/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 15 MM LARGER END SIZE 25/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.35 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 15/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 15 MM LARGER END SIZE 25/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-57.13X15 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-57.13X15
Box End Wrench FM-57.13X15
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 15/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 15 MM LARGER END SIZE 25/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.35 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 15/32 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 25/32 INCH SMALLER END OUTER DIAMETER
  • 29/32 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 23/64 INCH X 21/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-57.13X15
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details