Proto® Industrial Tools HEX KEY E120607

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 27/64 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 27/64 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120607 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120607
HEX KEY E120607
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 35/64 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 27/64 INCH WEIGHT 0.18 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 35/64 INCH DRIVE ARM LENGTH
  • 7/32 INCH HEX SIZE
  • 7/32 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 27/64 INCH
  • WEIGHT 0.18 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120607
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details