Proto® Industrial Tools Open End Wrench FM-22.3.2X5.5

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 9/32 INCH OVERALL LENGTH 3.2 SMALLER END SIZE IN MM 5.5 LARGER END SIZE IN MM 3.2 SMALLER END SIZE - DECIMAL 5.5 LARGER END SIZE - DECIMAL 3.2 MM SMALLER END SIZE 5.5 MM LARGER END SIZE 3/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH X 33/64 INCH WEIGHT 0.01 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 9/32 INCH OVERALL LENGTH 3.2 SMALLER END SIZE IN MM 5.5 LARGER END SIZE IN MM 3.2 SMALLER END SIZE - DECIMAL 5.5 LARGER END SIZE - DECIMAL 3.2 MM SMALLER END SIZE 5.5 MM LARGER END SIZE 3/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH X 33/64 INCH WEIGHT 0.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-22.3.2X5.5 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-22.3.2X5.5
Open End Wrench FM-22.3.2X5.5
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 9/32 INCH OVERALL LENGTH 3.2 SMALLER END SIZE IN MM 5.5 LARGER END SIZE IN MM 3.2 SMALLER END SIZE - DECIMAL 5.5 LARGER END SIZE - DECIMAL 3.2 MM SMALLER END SIZE 5.5 MM LARGER END SIZE 3/32 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 25/64 INCH X 33/64 INCH WEIGHT 0.01 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 2 9/32 INCH OVERALL LENGTH
  • 3.2 SMALLER END SIZE IN MM
  • 5.5 LARGER END SIZE IN MM
  • 3.2 SMALLER END SIZE - DECIMAL
  • 5.5 LARGER END SIZE - DECIMAL
  • 3.2 MM SMALLER END SIZE
  • 5.5 MM LARGER END SIZE
  • 3/32 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 25/64 INCH X 33/64 INCH
  • WEIGHT 0.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-22.3.2X5.5
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details