Proto® Industrial Tools Box End Wrench J1162

Description
22-1/4 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-1/8 INCH X 2-3/64 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
22-1/4 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-1/8 INCH X 2-3/64 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1162 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1162
Box End Wrench J1162
22-1/4 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-1/8 INCH X 2-3/64 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 22-1/4 INCH OVERALL LENGTH
  • 36.5125 SMALLER END SIZE IN MM
  • 38.1 LARGER END SIZE IN MM
  • 1-7/16 SMALLER END SIZE - FRACTIONAL
  • 1-1/2 LARGER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1.5 LARGER END SIZE - DECIMAL
  • 1-7/16 INCH SMALLER END SIZE
  • 1-1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 2-1/8 INCH X 2-3/64 INCH
  • COATING MATTE
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1162
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details