Proto® Industrial Tools ADJUSTABLE WRENCH E187366

Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 15/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 1 13/16 INCH W X 27/64 INCH THK WEIGHT 0.31 LB
Datasheet
Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 15/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 1 13/16 INCH W X 27/64 INCH THK WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - E187366 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
E187366
ADJUSTABLE WRENCH E187366
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 INCH OVERALL LENGTH 15/16 INCH MAX. JAW CAPACITY 15/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 1 13/16 INCH W X 27/64 INCH THK WEIGHT 0.31 LB
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 INCH OVERALL LENGTH
  • 15/16 INCH MAX. JAW CAPACITY
  • 15/16 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO[R] BRAND
  • HEAD SIZE 1 13/16 INCH W X 27/64 INCH THK
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E187366
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details