Proto® Industrial Tools Combination Wrench J12104

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/4 SMALLER END SIZE - FRACTIONAL 3 1/4 LARGER END SIZE - FRACTIONAL 3 1/4 INCH SMALLER END SIZE 3 1/4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 5 1/2 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/4 SMALLER END SIZE - FRACTIONAL 3 1/4 LARGER END SIZE - FRACTIONAL 3 1/4 INCH SMALLER END SIZE 3 1/4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 5 1/2 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J12104 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J12104
Combination Wrench J12104
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/4 SMALLER END SIZE - FRACTIONAL 3 1/4 LARGER END SIZE - FRACTIONAL 3 1/4 INCH SMALLER END SIZE 3 1/4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 5 1/2 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 37 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3 1/4 SMALLER END SIZE - FRACTIONAL
  • 3 1/4 LARGER END SIZE - FRACTIONAL
  • 3 1/4 INCH SMALLER END SIZE
  • 3 1/4 INCH LARGER END SIZE
  • 2 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 35 LB
  • HEAD DIMENSION 7 INCH W OPEN END X 5 1/2 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J12104
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details