Proto® Industrial Tools Box End Wrench J1120

Description
4-1/4 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 33/64 INCH X 37/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4-1/4 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 33/64 INCH X 37/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1120 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1120
Box End Wrench J1120
4-1/4 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 33/64 INCH X 37/64 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 4-1/4 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 9.525 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 33/64 INCH X 37/64 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1120
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details