Proto® Industrial Tools WRENCH SET J1200EF

Description
6 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 PIECE(S) 0.35 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/8 INCH, (1) 5/32 INCH, (1) 3/16 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 15 DEG ANGLED OFFSET BOX END WITH STANDARD OPEN END
Datasheet
Description
6 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 PIECE(S) 0.35 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/8 INCH, (1) 5/32 INCH, (1) 3/16 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 15 DEG ANGLED OFFSET BOX END WITH STANDARD OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J1200EF - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J1200EF
WRENCH SET J1200EF
6 POINT SHORT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 8 PIECE(S) 0.35 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/8 INCH, (1) 5/32 INCH, (1) 3/16 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 15 DEG ANGLED OFFSET BOX END WITH STANDARD OPEN END
  • 6 POINT SHORT COMBINATION TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 8 PIECE(S)
  • 0.35 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 1/8 INCH, (1) 5/32 INCH, (1) 3/16 INCH, (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • 15 DEG ANGLED OFFSET BOX END
  • WITH STANDARD OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200EF
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details