Proto® Industrial Tools Open End Wrench FF-22.11/32X7/

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 53/64 INCH X 29/32 INCH WEIGHT 0.05 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 53/64 INCH X 29/32 INCH WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FF-22.11/32X7/ - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FF-22.11/32X7/
Open End Wrench FF-22.11/32X7/
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 53/64 INCH X 29/32 INCH WEIGHT 0.05 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 15/16 INCH OVERALL LENGTH
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 1/8 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 53/64 INCH X 29/32 INCH
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FF-22.11/32X7/
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details