Proto® Industrial Tools HEX KEY E120219

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 10 15/64 INCH DRIVE ARM LENGTH 1 INCH HEX SIZE PROTO[R] BRAND SHORT ARM LENGTH 4 17/32 INCH WEIGHT 7 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 10 15/64 INCH DRIVE ARM LENGTH 1 INCH HEX SIZE PROTO[R] BRAND SHORT ARM LENGTH 4 17/32 INCH WEIGHT 7 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120219 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120219
HEX KEY E120219
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 10 15/64 INCH DRIVE ARM LENGTH 1 INCH HEX SIZE PROTO[R] BRAND SHORT ARM LENGTH 4 17/32 INCH WEIGHT 7 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 10 15/64 INCH DRIVE ARM LENGTH
  • 1 INCH HEX SIZE
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 4 17/32 INCH
  • WEIGHT 7 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120219
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details