Proto® Industrial Tools Ratcheting Box End Wrench J1111

Description
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 9/16 INCH LARGER END SMALLER END BOX SHAPE SQUARE LARGER END BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1111 MODEL
Datasheet
Description
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 9/16 INCH LARGER END SMALLER END BOX SHAPE SQUARE LARGER END BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1111 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1111 - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1111
Ratcheting Box End Wrench J1111
DOUBLE END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 HEAD DIAMETER 1/4 INCH SMALLER END X 9/16 INCH LARGER END SMALLER END BOX SHAPE SQUARE LARGER END BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1111 MODEL
  • DOUBLE END TYPE
  • 3/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .1875 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 3/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • HEAD DIAMETER 1/4 INCH SMALLER END X 9/16 INCH LARGER END
  • SMALLER END BOX SHAPE SQUARE
  • LARGER END BOX SHAPE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1111 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1111
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details