Proto® Industrial Tools Box End Wrench J1012-500

Description
DOUBLE END ANGLE TYPE 7 3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.113 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .438 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 5/16 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER 21/32 INCH WEIGHT 0.11 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END ANGLE TYPE 7 3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.113 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .438 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 5/16 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER 21/32 INCH WEIGHT 0.11 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1012-500 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1012-500
Box End Wrench J1012-500
DOUBLE END ANGLE TYPE 7 3/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 11.113 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .438 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 5/16 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER 21/32 INCH WEIGHT 0.11 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END ANGLE TYPE
  • 7 3/4 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 11.113 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .438 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 5/16 INCH X 19/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 37/64 INCH
  • LARGER END OUTER DIAMETER 21/32 INCH
  • WEIGHT 0.11 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1012-500
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details