Proto® Industrial Tools SOCKET WRENCH FM-76.18

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.8 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.8 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.18 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.18
SOCKET WRENCH FM-76.18
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 7 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 18 MM SOCKET SIZE 18 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.8 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 7 43/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 18 MM SOCKET SIZE
  • 18 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.8 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.18
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details