Proto® Industrial Tools Box End Wrench J1030-500

Description
DOUBLE END ANGLE TYPE 14 3/8 INCH OVERALL LENGTH 23.813 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 21/64 INCH LARGER END OUTER DIAMETER 1 13/32 INCH WEIGHT 0.88 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END ANGLE TYPE 14 3/8 INCH OVERALL LENGTH 23.813 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 21/64 INCH LARGER END OUTER DIAMETER 1 13/32 INCH WEIGHT 0.88 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1030-500 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1030-500
Box End Wrench J1030-500
DOUBLE END ANGLE TYPE 14 3/8 INCH OVERALL LENGTH 23.813 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 1 21/64 INCH LARGER END OUTER DIAMETER 1 13/32 INCH WEIGHT 0.88 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END ANGLE TYPE
  • 14 3/8 INCH OVERALL LENGTH
  • 23.813 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .938 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 37/64 INCH X 35/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 1 21/64 INCH
  • LARGER END OUTER DIAMETER 1 13/32 INCH
  • WEIGHT 0.88 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1030-500
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details