Proto® Industrial Tools Wrench Set J1200FASD

Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 9.75 POUND WEIGHT 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
Datasheet
Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 9.75 POUND WEIGHT 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1200FASD - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1200FASD
Wrench Set J1200FASD
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 15 PIECE(S) 9.75 POUND WEIGHT 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT APPLICABLE STANDARD ASME B107.100 INCLUDES (1) CANVAS TOOL POUCH
  • COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE
  • FORGED ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 15 PIECE(S)
  • 9.75 POUND WEIGHT
  • 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH COMBINATION WRENCH SET CONTENT
  • APPLICABLE STANDARD ASME B107.100
  • INCLUDES (1) CANVAS TOOL POUCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200FASD
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details