Proto® Industrial Tools PIN WRENCH FA-115A.100

Description
SATIN FINISH 8 15/32 INCH OVERALL LENGTH 3 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 3 15/16 INCH JAW THICKNESS 7.5 MM HEIGHT 25/32 INCH WEIGHT 1.96 LB
Datasheet
Description
SATIN FINISH 8 15/32 INCH OVERALL LENGTH 3 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 3 15/16 INCH JAW THICKNESS 7.5 MM HEIGHT 25/32 INCH WEIGHT 1.96 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-115A.100 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-115A.100
PIN WRENCH FA-115A.100
SATIN FINISH 8 15/32 INCH OVERALL LENGTH 3 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 3 15/16 INCH JAW THICKNESS 7.5 MM HEIGHT 25/32 INCH WEIGHT 1.96 LB
  • SATIN FINISH
  • 8 15/32 INCH OVERALL LENGTH
  • 3 INCH HEAD DIAMETER
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 3 15/16 INCH
  • JAW THICKNESS 7.5 MM
  • HEIGHT 25/32 INCH
  • WEIGHT 1.96 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-115A.100
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details