Proto® Industrial Tools FLARE NUT WRENCH FN-1517MP

Description
DOUBLE END TYPE FULL POLISH FINISH 8 3/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE 29/64 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 7/64 INCH W X 1 3/16 INCH W WEIGHT 0.32 LB
Datasheet
Description
DOUBLE END TYPE FULL POLISH FINISH 8 3/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE 29/64 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 7/64 INCH W X 1 3/16 INCH W WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - FN-1517MP - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
FN-1517MP
FLARE NUT WRENCH FN-1517MP
DOUBLE END TYPE FULL POLISH FINISH 8 3/16 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE 29/64 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 1 7/64 INCH W X 1 3/16 INCH W WEIGHT 0.32 LB
  • DOUBLE END TYPE
  • FULL POLISH FINISH
  • 8 3/16 INCH OVERALL LENGTH
  • 15 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • 29/64 INCH X 31/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 1 7/64 INCH W X 1 3/16 INCH W
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FN-1517MP
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details