Proto® Industrial Tools RATCHETING BOX END WRENCH J1194MLO

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.61 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.61 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - J1194MLO - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
J1194MLO
RATCHETING BOX END WRENCH J1194MLO
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.61 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 6 7/8 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • FORGED PROCESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • WEIGHT 0.61 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1194MLO
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details