Proto® Industrial Tools Ratcheting Box End Wrench J1185-A

Description
DOUBLE END, OFFSET TYPE 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1185 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1185 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1185-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1185-A
Ratcheting Box End Wrench J1185-A
DOUBLE END, OFFSET TYPE 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1185 MODEL
  • DOUBLE END, OFFSET TYPE
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 12
  • BOX SHAPE DOUBLE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1185 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1185-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details