Proto® Industrial Tools Box End Wrench FM-59.10X11

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 5 3/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 39/64 INCH SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 1/4 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.11 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 5 3/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 39/64 INCH SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 1/4 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-59.10X11 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-59.10X11
Box End Wrench FM-59.10X11
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 5 3/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE 39/64 INCH SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 1/4 INCH HEAD THICKNESS 12 POINT(S) FACOM[R] BRAND WEIGHT 0.11 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 5 3/64 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 39/64 INCH SMALLER END OUTER DIAMETER
  • 21/32 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • FACOM[R] BRAND
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-59.10X11
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details