Proto® Industrial Tools Open End Wrench FM-34.12

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.12 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.12
Open End Wrench FM-34.12
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 15/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 15/16 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • ANGLE STYLE
  • 9/64 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 1 1/16 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.12
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details