Proto® Industrial Tools Combination Wrench E117707

Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 43/64 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/16 INCH W X 1 19/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 43/64 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/16 INCH W X 1 19/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E117707 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E117707
Combination Wrench E117707
VANADIUM STEEL MATERIAL CHROME FINISH 14 49/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 43/64 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/16 INCH W X 1 19/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 14 49/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 28 SMALLER END SIZE IN MM
  • 28 LARGER END SIZE IN MM
  • 28 MM SMALLER END SIZE
  • 28 MM LARGER END SIZE
  • FORGED PROCESS
  • 43/64 INCH X 29/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.3 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 3/16 INCH W X 1 19/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117707
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details