Proto® Industrial Tools ADJUSTABLE WRENCH FA-105.280

Description
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 2 3/4 INCH MAX. JAW CAPACITY 2 3/4 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 25/32 INCH JAW THICKNESS 21/32 INCH JAW DEPTH 1 11/32 INCH WEIGHT 1.79 LB
Datasheet
Description
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 2 3/4 INCH MAX. JAW CAPACITY 2 3/4 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 25/32 INCH JAW THICKNESS 21/32 INCH JAW DEPTH 1 11/32 INCH WEIGHT 1.79 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - FA-105.280 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
FA-105.280
ADJUSTABLE WRENCH FA-105.280
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 11 1/32 INCH OVERALL LENGTH 11 1/32 OVERALL LENGTH - FRACTIONAL 2 3/4 INCH MAX. JAW CAPACITY 2 3/4 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 25/32 INCH JAW THICKNESS 21/32 INCH JAW DEPTH 1 11/32 INCH WEIGHT 1.79 LB
  • STEEL FIXED JAW/HANDLE MATERIAL
  • SATIN FINISH
  • 11 1/32 INCH OVERALL LENGTH
  • 11 1/32 OVERALL LENGTH - FRACTIONAL
  • 2 3/4 INCH MAX. JAW CAPACITY
  • 2 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • HARDENED PROCESS
  • FACOM[R] BRAND
  • HANDLE TYPE SLIP RESISTANT GRIP
  • HEIGHT 25/32 INCH
  • JAW THICKNESS 21/32 INCH
  • JAW DEPTH 1 11/32 INCH
  • WEIGHT 1.79 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-105.280
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details