Proto® Industrial Tools Wrench Set J1200-80ASD

Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 26 PIECE(S) 57.42 POUND WEIGHT 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-11/16 INCH, 1-3/4 SET CONTENT APPLICABLE STANDARD ASME B107.100
Datasheet
Description
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 26 PIECE(S) 57.42 POUND WEIGHT 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-11/16 INCH, 1-3/4 SET CONTENT APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1200-80ASD - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1200-80ASD
Wrench Set J1200-80ASD
COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE FORGED ALLOY STEEL MATERIAL SATIN FINISH 26 PIECE(S) 57.42 POUND WEIGHT 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-11/16 INCH, 1-3/4 SET CONTENT APPLICABLE STANDARD ASME B107.100
  • COMBINATION, 12-POINT BOX END, ANTI-SLIP, OPEN END TYPE
  • FORGED ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 26 PIECE(S)
  • 57.42 POUND WEIGHT
  • 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1-1/16 INCH, 1-1/8 INCH, 1-1/4 INCH, 1-5/16 INCH, 1-3/8 INCH, 1-7/16 INCH, 1-1/2 INCH, 1-5/8 INCH, 1-11/16 INCH, 1-3/4 SET CONTENT
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200-80ASD
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details