Proto® Industrial Tools Wrench Set J1180A

Description
6-POINT OFFSET RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet
Description
6-POINT OFFSET RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1180A - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1180A
Wrench Set J1180A
6-POINT OFFSET RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 2.24 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
  • 6-POINT OFFSET RATCHETING BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 5 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO[R] BRAND
  • WEIGHT 2.24 LB
  • SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1180A
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details