Proto® Industrial Tools Ratcheting Box End Wrench J1196M

Description
DOUBLE END, STRAIGHT TYPE 206 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .71 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 18 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 33 MM SMALLER END X 36.6 MM LARGER END WEIGHT 259 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 206 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .71 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 18 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 33 MM SMALLER END X 36.6 MM LARGER END WEIGHT 259 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1196M - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1196M
Ratcheting Box End Wrench J1196M
DOUBLE END, STRAIGHT TYPE 206 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM .63 SMALLER END SIZE - DECIMAL .71 LARGER END SIZE - DECIMAL 16 MM SMALLER END SIZE 18 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 33 MM SMALLER END X 36.6 MM LARGER END WEIGHT 259 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 206 MM OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • .63 SMALLER END SIZE - DECIMAL
  • .71 LARGER END SIZE - DECIMAL
  • 16 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 33 MM SMALLER END X 36.6 MM LARGER END
  • WEIGHT 259 GRAM
  • HEAD SIZE 10.3 MM X 12.7 MM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1196M
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details