Proto® Industrial Tools PIN WRENCH FA-125A.80

Description
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 13/64 INCH HEAD THICKNESS 5/16 INCH HEIGHT 7/16 INCH WEIGHT 0.83 LB
Datasheet
Description
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 13/64 INCH HEAD THICKNESS 5/16 INCH HEIGHT 7/16 INCH WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-125A.80 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-125A.80
PIN WRENCH FA-125A.80
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 13/64 INCH HEAD THICKNESS 5/16 INCH HEIGHT 7/16 INCH WEIGHT 0.83 LB
  • FULL POLISH FINISH
  • 11 1/32 INCH OVERALL LENGTH
  • 50 TO 80 MM HEAD DIAMETER
  • 50 TO 80 HEAD DIAMETER IN MM
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 3 5/32 INCH
  • HOOK THICKNESS 13/64 INCH
  • HEAD THICKNESS 5/16 INCH
  • HEIGHT 7/16 INCH
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-125A.80
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details