Proto® Industrial Tools Ratcheting Box End Wrench J1199

Description
15 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/8 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE OUTER DIAMETER 1-29/32 INCH X 2-1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/8 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE OUTER DIAMETER 1-29/32 INCH X 2-1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1199 - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1199
Ratcheting Box End Wrench J1199
15 INCH OVERALL LENGTH 28.575 SMALLER END SIZE IN MM 31.75 LARGER END SIZE IN MM 1-1/8 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/8 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE OUTER DIAMETER 1-29/32 INCH X 2-1/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 15 INCH OVERALL LENGTH
  • 28.575 SMALLER END SIZE IN MM
  • 31.75 LARGER END SIZE IN MM
  • 1-1/8 SMALLER END SIZE - FRACTIONAL
  • 1-1/4 LARGER END SIZE - FRACTIONAL
  • 1.125 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1-1/8 INCH SMALLER END SIZE
  • 1-1/4 INCH LARGER END SIZE
  • OUTER DIAMETER 1-29/32 INCH X 2-1/4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1199
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details