Proto® Industrial Tools SOCKET WRENCH FM-76.35

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 11/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 35 MM SOCKET SIZE 35 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.59 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 11/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 35 MM SOCKET SIZE 35 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.59 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.35 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.35
SOCKET WRENCH FM-76.35
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 11/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 35 MM SOCKET SIZE 35 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.59 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 14 11/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 35 MM SOCKET SIZE
  • 35 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 3.59 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.35
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details