Proto® Industrial Tools SOCKET WRENCH FM-76.14

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 19/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.44 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 19/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.44 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.14 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.14
SOCKET WRENCH FM-76.14
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 6 19/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.44 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 6 19/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 14 MM SOCKET SIZE
  • 14 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.44 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.14
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details