Proto® Industrial Tools RATCHETING BOX END WRENCH J1195MLO

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 1/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.7 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 1/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.7 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - J1195MLO - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
J1195MLO
RATCHETING BOX END WRENCH J1195MLO
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 8 1/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.7 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 8 1/8 INCH OVERALL LENGTH
  • 15 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • FORGED PROCESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • WEIGHT 0.7 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1195MLO
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details