Proto® Industrial Tools Combination Wrench J1209M-T500

Description
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 6.8 MM X 4.7 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 13.9 MM BOX END DIAMETER X 19.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 6.8 MM X 4.7 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 13.9 MM BOX END DIAMETER X 19.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1209M-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1209M-T500
Combination Wrench J1209M-T500
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 6.8 MM X 4.7 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.08 LB APPLICABLE STANDARD ANSI B107.9 HEAD DIMENSION 13.9 MM BOX END DIAMETER X 19.1 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 143.8 MM OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 6.8 MM X 4.7 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIMENSION 13.9 MM BOX END DIAMETER X 19.1 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1209M-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details