Proto® Industrial Tools Box End Wrench J1051M

Description
DOUBLE END ANGLE TYPE 171.7 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 12.3 MM LARGER END OUTER DIAMETER 13.7 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END ANGLE TYPE 171.7 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 12.3 MM LARGER END OUTER DIAMETER 13.7 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1051M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1051M
Box End Wrench J1051M
DOUBLE END ANGLE TYPE 171.7 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 12.3 MM LARGER END OUTER DIAMETER 13.7 MM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END ANGLE TYPE
  • 171.7 MM OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • .315 SMALLER END SIZE - DECIMAL
  • .354 LARGER END SIZE - DECIMAL
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 12 POINT(S)
  • 7 1/2 DEG X 7 1/2 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 12.3 MM
  • LARGER END OUTER DIAMETER 13.7 MM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1051M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details