GW-9955B -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
GW-9955B
Description
QUICK RELEASE, ROUND HEAD TYPE
FULL POLISH, CHROME PLATED GRIP FINISH
5 3/4 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.10M
HANDLE TYPE KNURLED
WITH 43 TOOTH DESIGN
WEIGHT 0.31 LB
Description
QUICK RELEASE, ROUND HEAD TYPE
FULL POLISH, CHROME PLATED GRIP FINISH
5 3/4 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.10M
HANDLE TYPE KNURLED
WITH 43 TOOTH DESIGN
WEIGHT 0.31 LB
Datasheet
Suppliers
QUICK RELEASE, ROUND HEAD TYPE
FULL POLISH, CHROME PLATED GRIP FINISH
5 3/4 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.10M
HANDLE TYPE KNURLED
WITH 43 TOOTH DESIGN
WEIGHT 0.31 LB
- QUICK RELEASE, ROUND HEAD TYPE
- FULL POLISH, CHROME PLATED GRIP FINISH
- 5 3/4 INCH OVERALL LENGTH
- 1/4 INCH DRIVE SIZE
- 1/4 DRIVE SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.10M
- HANDLE TYPE KNURLED
- WITH 43 TOOTH DESIGN
- WEIGHT 0.31 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
GW-9955B |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.1181 inch (3 mm)
View Details