Proto® Industrial Tools SOCKET WRENCH FM-76.38

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 15 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 38 MM SOCKET SIZE 38 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 4.59 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 15 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 38 MM SOCKET SIZE 38 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 4.59 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.38 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.38
SOCKET WRENCH FM-76.38
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 15 23/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 38 MM SOCKET SIZE 38 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 4.59 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 15 23/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 38 MM SOCKET SIZE
  • 38 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 4.59 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.38
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details