Proto® Industrial Tools ADJUSTABLE WRENCH E187470

Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 INCH OVERALL LENGTH 1 5/6 INCH MAX. JAW CAPACITY 1 5/6 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 3/4 INCH W X 5/8 INCH THK WEIGHT 1.01 LB
Datasheet
Description
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 INCH OVERALL LENGTH 1 5/6 INCH MAX. JAW CAPACITY 1 5/6 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 3/4 INCH W X 5/8 INCH THK WEIGHT 1.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - E187470 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
E187470
ADJUSTABLE WRENCH E187470
CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 INCH OVERALL LENGTH 1 5/6 INCH MAX. JAW CAPACITY 1 5/6 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 2 3/4 INCH W X 5/8 INCH THK WEIGHT 1.01 LB
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 10 INCH OVERALL LENGTH
  • 1 5/6 INCH MAX. JAW CAPACITY
  • 1 5/6 MAX. JAW CAPACITY - FRACTIONAL
  • FORGED PROCESS
  • PROTO[R] BRAND
  • HEAD SIZE 2 3/4 INCH W X 5/8 INCH THK
  • WEIGHT 1.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E187470
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details