Proto® Industrial Tools Ratcheting Box End Wrench J1194-A

Description
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1194 MODEL
Datasheet
Description
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1194 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1194-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1194-A
Ratcheting Box End Wrench J1194-A
DOUBLE END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1194 MODEL
  • DOUBLE END TYPE
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 12
  • BOX SHAPE DOUBLE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1194 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1194-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details