Proto® Industrial Tools Ratcheting Box End Wrench J1184MA-A

Description
DOUBLE END, OFFSET TYPE 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1184 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1184 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1184MA-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1184MA-A
Ratcheting Box End Wrench J1184MA-A
DOUBLE END, OFFSET TYPE 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM 1184 MODEL
  • DOUBLE END, OFFSET TYPE
  • 12 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • 1184 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1184MA-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details