Proto® Industrial Tools FLARE NUT WRENCH E117391

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.18 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E117391 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E117391
FLARE NUT WRENCH E117391
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.18 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 27/32 INCH OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 57/64 INCH W X 1 INCH W
  • WEIGHT 0.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117391
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details