Proto® Industrial Tools Box End Wrench FM-54A.55

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 11/16 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE 3 3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 1/8 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 3.27 LB USED WITH FM-54.M3B HANDLE
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 11/16 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE 3 3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 1/8 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 3.27 LB USED WITH FM-54.M3B HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-54A.55 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-54A.55
Box End Wrench FM-54A.55
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 11 11/16 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE 3 3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 1/8 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 3.27 LB USED WITH FM-54.M3B HANDLE
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 11 11/16 INCH OVERALL LENGTH
  • 55 SMALLER END SIZE IN MM
  • 55 MM SMALLER END SIZE
  • 3 3/16 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1 1/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 30 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 3.27 LB
  • USED WITH FM-54.M3B HANDLE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-54A.55
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details