Proto® Industrial Tools Combination Wrench J1210MASD

Description
150.1 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 7.9 MM X 5.6 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 16.5 MM BOX END DIAMETER X 22.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
150.1 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 7.9 MM X 5.6 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 16.5 MM BOX END DIAMETER X 22.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1210MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1210MASD
Combination Wrench J1210MASD
150.1 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 7.9 MM X 5.6 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.13 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 16.5 MM BOX END DIAMETER X 22.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 150.1 MM OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • 7.9 MM X 5.6 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.13 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 16.5 MM BOX END DIAMETER X 22.2 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1210MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details