Proto® Industrial Tools HEX KEY E120501

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 12 MM HEX SIZE 12 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 12 MM HEX SIZE 12 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120501 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120501
HEX KEY E120501
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 12 MM HEX SIZE 12 HEX SIZE IN MM PROTO[R] BRAND WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 12 MM HEX SIZE
  • 12 HEX SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.03 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120501
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details