Proto® Industrial Tools Open End Wrench FM-45.30

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE FORGED, HARDENED PROCESS 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 7/16 INCH WEIGHT 0.75 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE FORGED, HARDENED PROCESS 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 7/16 INCH WEIGHT 0.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.30 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.30
Open End Wrench FM-45.30
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE FORGED, HARDENED PROCESS 7/16 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 7/16 INCH WEIGHT 0.75 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 1/4 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 7/16 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 2 7/16 INCH
  • WEIGHT 0.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.30
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details