Proto® Industrial Tools Open End Wrench FM-45.38

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 19/32 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.63 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 19/32 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.38 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.38
Open End Wrench FM-45.38
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 19/32 INCH OVERALL LENGTH 38 SMALLER END SIZE IN MM 38 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.63 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 12 19/32 INCH OVERALL LENGTH
  • 38 SMALLER END SIZE IN MM
  • 38 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 1/2 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 2 29/32 INCH
  • WEIGHT 1.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.38
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details