Proto® Industrial Tools PIN WRENCH FA-115A.50

Description
SATIN FINISH 20 7/8 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH JAW THICKNESS 10 MM HEIGHT 31/32 INCH WEIGHT 0.83 LB
Datasheet
Description
SATIN FINISH 20 7/8 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH JAW THICKNESS 10 MM HEIGHT 31/32 INCH WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-115A.50 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-115A.50
PIN WRENCH FA-115A.50
SATIN FINISH 20 7/8 INCH OVERALL LENGTH 1 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 1 31/32 INCH JAW THICKNESS 10 MM HEIGHT 31/32 INCH WEIGHT 0.83 LB
  • SATIN FINISH
  • 20 7/8 INCH OVERALL LENGTH
  • 1 INCH HEAD DIAMETER
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 1 31/32 INCH
  • JAW THICKNESS 10 MM
  • HEIGHT 31/32 INCH
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-115A.50
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details